RS Components, Ltd.
General Purpose Enclosures
2188426
Description
Bopla 126335 BA 281709 F
Request a Quote
Email Supplier
Description
Bopla 126335 BA 281709 F
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2188426 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
11.77 inch (299 mm)
|
|
Width
|
6.81 inch (173 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
|
Material
|
Aluminum; Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details