Wall Mount AC Adaptor 24V 0.75A
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2184781 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 24.0 volts |
| DC Output Voltage | 24.0 volts |