nVent HOFFMAN ASR0806021 Wall Box
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2180801 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 23.62 inch (600 mm) |
| Depth | 8.27 inch (210 mm) |
| Material | Steel - Stainless; 304 stainless steel, 316 stainless steel |