RS Components, Ltd. Hook Up Wire 217305

Description
RS PRO EW1.0DKBL100RS Hook Up Wire
Request a Quote
Description
RS PRO EW1.0DKBL100RS Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 217305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
217305
Hook Up Wire 217305
RS PRO EW1.0DKBL100RS Hook Up Wire

RS PRO EW1.0DKBL100RS Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 217305
Product Name Hook Up Wire
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details