RS Components, Ltd.
General Purpose Enclosures
2134091
Description
RS PRO RSR1231A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1231A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134091 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.83 inch (72 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details