RS Components, Ltd.
General Purpose Enclosures
2134078
Description
RS PRO RSR1181A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1181A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134078 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details