RS Components, Ltd.
General Purpose Enclosures
2134072
Description
RS PRO RSR1151A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1151A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134072 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details