RS Components, Ltd.
General Purpose Enclosures
2134068
Description
RS PRO RSR1131A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1131A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134068 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
6.3 inch (160 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details