RS Components, Ltd.
General Purpose Enclosures
2134064
Description
RS PRO RSR1111A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1111A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134064 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
6.3 inch (160 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.74 inch (95 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details