RS Components, Ltd.
General Purpose Enclosures
2134058
Description
RS PRO RSR1081A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1081A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134058 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.72 inch (120 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details