RS Components, Ltd.
General Purpose Enclosures
2134054
Description
RS PRO RSR1061A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1061A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134054 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.72 inch (120 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Length
11.02 inch (280 mm)
Width
8.66 inch (220 mm)
Depth
11.02 inch (280 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details