RS Components, Ltd.
General Purpose Enclosures
2134052
Description
RS PRO RSR1051A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1051A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134052 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.72 inch (120 mm)
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details