RS Components, Ltd.
General Purpose Enclosures
2134050
Description
RS PRO RSR1041A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1041A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134050 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.72 inch (120 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details