RS Components, Ltd.
General Purpose Enclosures
2134046
Description
RS PRO RSR1021A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1021A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134046 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.15 inch (80 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details