RS Components, Ltd.
General Purpose Enclosures
2134044
Description
RS PRO RSR1011A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1011A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134044 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.15 inch (80 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
3.54 inch (90 mm)
Width
5.12 inch (130 mm)
View Details