Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWDRIVERS (HAND TOOL)
RS COMPONENTS, LTD.
2119348 -- TORQUE SCREWDRIVERS
RS Components, Ltd.
Torque Screwdrivers
2119348
Description
824 A_2-10 GIRAVITE DINAMOMETRICA
Request a Quote
Email Supplier
Description
824 A_2-10 GIRAVITE DINAMOMETRICA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Screwdrivers
2119348
Torque Screwdrivers
2119348
824 A_2-10 GIRAVITE DINAMOMETRICA
824 A_2-10 GIRAVITE DINAMOMETRICA
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Screwdrivers (hand tool)
Product Number
2119348
Product Name
Torque Screwdrivers
Type
Torque Screwdriver
Drive Type
Hex; Hex
Drive Size
6.57 inch (167 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Screwdrivers
1763401
Specs
Drive Type
Slotted; Slotted
Drive Details
2.0 mm
Shaft Material
Chrome Vanadium Molybdenum Steel
View Details
RS Components, Ltd.
Screwdrivers
142766
Specs
Drive Type
Crosshead; Phillips
Drive Details
Ph0
Overall Length
6.5 inch (165 mm)
View Details
RS Components, Ltd.
Screwdriver Sets
142767
Specs
Drive Type
Crosshead; Phillips
View Details
RS Components, Ltd.
Screwdriver Bits
1250377
View Details