22mm wht LED flat lens blk plastic,24V
| RS Components, Ltd. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 211651 |
| Product Name | Panel Mount Indicators |
| Lamp Type | LED Lamps |
| LED Color | White; White |
| Terminal Type | Solder Terminals; Solder Tab |
| Voltage type AC | AC |