Medical U-Channel Power Supply 24V
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2104119 |
| Product Name | Switching Power Supplies |
| Type | Medical Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 10.42 to 20.84 amps |