ITE Medical Enclosed Power Supply 15V
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2104105 |
| Product Name | Switching Power Supplies |
| Type | Medical Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 16.6 to 30 amps |