RS Components, Ltd. Hook Up Wire 2101263

Description
RS PRO 7482033 Hook Up Wire
Request a Quote
Description
RS PRO 7482033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2101263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2101263
Hook Up Wire 2101263
RS PRO 7482033 Hook Up Wire

RS PRO 7482033 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2101263
Product Name Hook Up Wire
International 0.2500 mm² (3.88E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1635163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals UL Listing Mark; Bs en 60228 class 1 or class 2, bs6004, pvc insulation complying with bs en 50363-3 type tl1
Nominal Diameter 0.2402 inch (6.1 mm)
Rated Temperature 70 C (158 F)
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details