RS Components, Ltd. Hook Up Wire 2101260

Description
RS PRO 7482024 Hook Up Wire
Request a Quote
Description
RS PRO 7482024 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2101260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2101260
Hook Up Wire 2101260
RS PRO 7482024 Hook Up Wire

RS PRO 7482024 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2101260
Product Name Hook Up Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details