Silver-plated copper solid conductor with Kynar⢠insulation.
Cross Sectional Area = 0.05 mm²
Sheath Colour = Yellow
Core Strands = 1/0.25 mm
Insulation Material = Kynar
Outer Diameter = 0.5mm
Length = 50m
Number of Strands = 1
Voltage Rating = 300 V
Size of Strands = 0.25 mm
American Wire Gauge = 30 AWG
RS Components, Ltd. | |
---|---|
Product Category | Hookup Wires |
Product Number | 2094798 |
Rated Voltage | 300 volts |
Nominal Diameter | 0.0197 inch (0.5000 mm) |
Wire Insulation | Kynar |