RS Components, Ltd. Hook Up Wire 2081100

Description
RS PRO 1569-16-BLK-305M Hook Up Wire
Request a Quote
Description
RS PRO 1569-16-BLK-305M Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2081100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2081100
Hook Up Wire 2081100
RS PRO 1569-16-BLK-305M Hook Up Wire

RS PRO 1569-16-BLK-305M Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2081100
Product Name Hook Up Wire
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details