RS Components, Ltd. Hook Up Wire 2081079

Description
RS PRO 11028-18-BLK-30.5M Hook Up Wire
Request a Quote
Description
RS PRO 11028-18-BLK-30.5M Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2081079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2081079
Hook Up Wire 2081079
RS PRO 11028-18-BLK-30.5M Hook Up Wire

RS PRO 11028-18-BLK-30.5M Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2081079
Product Name Hook Up Wire
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 139111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details