RS Components, Ltd. Hook Up Wire 2070881

Description
RS PRO 134476/B/RS Hook Up Wire
Request a Quote
Description
RS PRO 134476/B/RS Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2070881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2070881
Hook Up Wire 2070881
RS PRO 134476/B/RS Hook Up Wire

RS PRO 134476/B/RS Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2070881
Product Name Hook Up Wire
Nominal Diameter 0.1398 inch (3.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1113141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0331 inch (0.8400 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details