RS Components, Ltd.
General Purpose Enclosures
2069056
Description
RS PRO Z123AWJ ABS
Request a Quote
Email Supplier
Description
RS PRO Z123AWJ ABS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2069056 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.94 inch (100 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
1.39 inch (35.3 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details