RS Components, Ltd. General Purpose Enclosures 2069055

Description
RS PRO Z123AWb ABS
Request a Quote
Description
RS PRO Z123AWb ABS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2069055 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2069055
General Purpose Enclosures 2069055
RS PRO Z123AWb ABS

RS PRO Z123AWb ABS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2069055
Product Name General Purpose Enclosures
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 1.39 inch (35.3 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details