| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2043970 |
| Product Name | Photoelectric Sensors |
| Body Shape | Cylindrical; Other; Barrel |
| Operation Distance | 15.75 inch (400 mm) |
| Optical Technology Type | Diffuse |
| Power Requirements | DC Powered |