Switch Mode Power Supply 50W 24V 2.1A
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2043326 |
| Product Name | Switching Power Supplies |
| Type | Medical Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 2.1 amps |