RS Components, Ltd.
Pneumatic Guided Cylinders
2039510
Description
Festo DGSL-8-10-PA
Request a Quote
Email Supplier
Description
Festo DGSL-8-10-PA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2039510 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
0.3937 inch (10 mm)
|
|
Operating Pressure
|
116 psi (81.66 m H2O)
|
|
Bore Size
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.1969 inch (5 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details
Stroke
5.91 inch (150 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
1.97 inch (50 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
3.94 inch (100 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 inch (32 mm)
View Details