RS Components, Ltd.
Pneumatic Guided Cylinders
2039388
Description
DGSC-6-10-P-L mini slide
Request a Quote
Email Supplier
Description
DGSC-6-10-P-L mini slide
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2039388 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
0.3937 inch (10 mm)
|
|
Operating Pressure
|
87.02 psi (61.24 m H2O)
|
|
Bore Size
|
0.2362 inch (6 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.7874 inch (20 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
1.18 inch (30 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
3.15 inch (80 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
2.48 inch (63 mm)
View Details
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 inch (20 mm)
View Details