RS Components, Ltd.
Pneumatic Guided Cylinders
2039377
Description
Festo DGSL-10-30-Y3A
Request a Quote
Email Supplier
Description
Festo DGSL-10-30-Y3A
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2039377 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
1.18 inch (30 mm)
|
|
Operating Pressure
|
116 psi (81.66 m H2O)
|
|
Bore Size
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
7.87 inch (200 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
15.75 inch (400 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.57 inch (40 mm)
View Details
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details