AC-DC Power Supply 15W 5V
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2035329 |
| Product Name | Switching Power Supplies |
| Type | Medical Power Supply |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 5.0 volts |
| DC Output Voltage | 5.0 volts |