RS Components, Ltd. Filter Regulators 2029343

Description
Festo MSB6-1/2:C3J1F3-WP
Request a Quote
Description
Festo MSB6-1/2:C3J1F3-WP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulators - 2029343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
2029343
Filter Regulators 2029343
Festo MSB6-1/2:C3J1F3-WP

Festo MSB6-1/2:C3J1F3-WP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2029343
Product Name Filter Regulators
Maximum Pressure 261.07 psi (184 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Regulator Lubricators - 1977912 - RS Components, Ltd.
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 0.00 to 174.05 psi (0.0 to 122 m H2O)
Media Temperature 14 F (-10 C)
View Details
Pneumatic Regulators - 2354739 - RS Components, Ltd.
Specs
Primary Material Aluminum; Anodised Aluminium
Media Air
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Pneumatic Solenoid Valves - 1366949 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Pneumatic Pressure Regulators - 2022048 - RS Components, Ltd.
Specs
Primary Material Nitrile Rubber (NBR), Polyethylene, Polyamide, Polyoxymethylene, Die Cast Aluminium
Media Air
Maximum Pressure 203.05 psi (143 m H2O)
View Details