Square photoelectric sensor, through bea
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2024483 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 2362 inch (60000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |