Square photoelectric sensor,diffuse refl
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2024475 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 78.74 inch (2000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |