RS PRO PSR-TM20D Photoelectric Sensor
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2024461 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 787 inch (20000 mm) |
| Operating Temperature | 5 F (-15 C) |
| Optical Technology Type | Through Beam |