Little square photoelectric sensor, pola
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2024437 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 157 inch (4000 mm) |
| Optical Technology Type | Retroreflective; Polarized Retroreflective |
| Power Requirements | DC Powered |