Little square photoelectric sensor, diff
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2024433 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 11.81 inch (300 mm) |
| Optical Technology Type | Diffuse |
| Power Requirements | DC Powered |