RS Components, Ltd.
Pneumatic Guided Cylinders
2022026
Description
DGST-8-50-E1A mini slide
Request a Quote
Email Supplier
Description
DGST-8-50-E1A mini slide
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2022026 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
|
Operating Pressure
|
116 psi (81.66 m H2O)
|
|
Bore Size
|
0.3150 inch (8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
3.94 inch (100 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
1.57 inch (40 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 inch (20 mm)
View Details
Stroke
7.87 inch (200 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.57 inch (40 mm)
View Details
Stroke
12.6 inch (320 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 inch (20 mm)
View Details