RS Components, Ltd.
Pneumatic Guided Cylinders
2021934
Description
DGST-10-50-PA mini slide
Request a Quote
Email Supplier
Description
DGST-10-50-PA mini slide
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2021934 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
|
Operating Pressure
|
116 psi (81.66 m H2O)
|
|
Bore Size
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
1.57 inch (40 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.57 inch (40 mm)
View Details