VUVS-L25-M52-AD-G14-
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2021585 |
| Product Name | Pneumatic Solenoid Valves |
| Primary Material | Aluminum; Aluminium |
| Media | Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 36.26 psi (25.52 m H2O) |