RS Components, Ltd. Hook Up Wire 2010680

Description
AXINDUS SIHF3G15 Hook Up Wire
Request a Quote
Description
AXINDUS SIHF3G15 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010680
Hook Up Wire 2010680
AXINDUS SIHF3G15 Hook Up Wire

AXINDUS SIHF3G15 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010680
Product Name Hook Up Wire
International 1.5 mm² (0.0023 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details