RS Components, Ltd. Hook Up Wire 2010640

Description
AXINDUS KY3008VJ Hook Up Wire
Request a Quote
Description
AXINDUS KY3008VJ Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010640
Hook Up Wire 2010640
AXINDUS KY3008VJ Hook Up Wire

AXINDUS KY3008VJ Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010640
Product Name Hook Up Wire
International 1.34 mm² (0.0021 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details