RS Components, Ltd. Hook Up Wire 2010570

Description
RS PRO RSVK6N Hook Up Wire
Request a Quote
Description
RS PRO RSVK6N Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010570
Hook Up Wire 2010570
RS PRO RSVK6N Hook Up Wire

RS PRO RSVK6N Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010570
Product Name Hook Up Wire
International 6 mm² (0.0093 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1853942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1853908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details