RS Components, Ltd. Hook Up Wire 2010569

Description
RS PRO RSVK4M Hook Up Wire
Request a Quote
Description
RS PRO RSVK4M Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010569
Hook Up Wire 2010569
RS PRO RSVK4M Hook Up Wire

RS PRO RSVK4M Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010569
Product Name Hook Up Wire
International 4 mm² (0.0062 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details