RS Components, Ltd. Hook Up Wire 2010557

Description
RS PRO RSVK10BC Hook Up Wire
Request a Quote
Description
RS PRO RSVK10BC Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010557
Hook Up Wire 2010557
RS PRO RSVK10BC Hook Up Wire

RS PRO RSVK10BC Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010557
Product Name Hook Up Wire
International 10 mm² (0.0155 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 139111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 1853918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details