RS Components, Ltd. Hook Up Wire 2010552

Description
RS PRO RSVK075M Hook Up Wire
Request a Quote
Description
RS PRO RSVK075M Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010552
Hook Up Wire 2010552
RS PRO RSVK075M Hook Up Wire

RS PRO RSVK075M Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010552
Product Name Hook Up Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1853942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details