RS Components, Ltd.
General Purpose Enclosures
2010199
Description
RS PRO 5U340400
Request a Quote
Email Supplier
Description
RS PRO 5U340400
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010199 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.21 inch (234 mm)
|
|
Width
|
13.39 inch (340 mm)
|
|
Depth
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details