RS Components, Ltd.
General Purpose Enclosures
2010182
Description
RS PRO 5U320500
Request a Quote
Email Supplier
Description
RS PRO 5U320500
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010182 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.23 inch (82 mm)
|
|
Width
|
3.23 inch (82 mm)
|
|
Depth
|
3.35 inch (85 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details